Long product name dreamGEAR i.Sound AC Adapter With Apple Pin
:
i.Sound AC Adapter With Apple Pin
The long product name of dreamGEAR i.Sound AC Adapter With Apple Pin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
i.Sound AC Adapter With Apple Pin
More>>>
Short summary description dreamGEAR i.Sound AC Adapter With Apple Pin:
This short summary of the dreamGEAR i.Sound AC Adapter With Apple Pin data-sheet is auto-generated and uses the product title and the first six key specs.
dreamGEAR i.Sound AC Adapter With Apple Pin, iPod 5G (30GB), iPod Classic (80GB/160GB), iPod Classic (120GB), iPod Nano 2G, iPod Nano 3G, iPod..., Black, 110 - 240V AC
Long summary description dreamGEAR i.Sound AC Adapter With Apple Pin:
This is an auto-generated long summary of dreamGEAR i.Sound AC Adapter With Apple Pin based on the first three specs of the first five spec groups.
dreamGEAR i.Sound AC Adapter With Apple Pin. Compatibility: iPod 5G (30GB), iPod Classic (80GB/160GB), iPod Classic (120GB), iPod Nano 2G, iPod Nano 3G, iPod..., Product colour: Black. Power supply type: 110 - 240V AC