Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dreamGEAR i.Sound USB AC Adapter Black power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dreamGEAR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i.Sound USB AC Adapter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGIPOD-347
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dreamGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2585
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 26 Jan 2018 06:19:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name dreamGEAR i.Sound USB AC Adapter Black power adapter/inverter :
The short editorial description of dreamGEAR i.Sound USB AC Adapter Black power adapter/inverter

i.Sound USB AC Adapter
More>>>
Short summary description dreamGEAR i.Sound USB AC Adapter Black power adapter/inverter:
This short summary of the dreamGEAR i.Sound USB AC Adapter Black power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

dreamGEAR i.Sound USB AC Adapter, iPod 5G (30GB), iPod Nano 2G, iPod Nano 3G, iPod Nano 4G, iPod Touch 1G, iPod Touch 2G, iPhone,..., Black

Long summary description dreamGEAR i.Sound USB AC Adapter Black power adapter/inverter:
This is an auto-generated long summary of dreamGEAR i.Sound USB AC Adapter Black power adapter/inverter based on the first three specs of the first five spec groups.

dreamGEAR i.Sound USB AC Adapter. Compatibility: iPod 5G (30GB), iPod Nano 2G, iPod Nano 3G, iPod Nano 4G, iPod Touch 1G, iPod Touch 2G, iPhone,.... Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Targus Power4All adapter: Car/Plane & Home/Office 12V/220V power adapter & inverter Targus Power4All adapter: Car/Plane & Home/Office 12V/220V power adapter & inverter
(show image)
APM6702EU Power4All adapter: Car/Plane & Home/Office 12V/220V  — 
Targus Power4All adapter: Home/Office 220V power adapter & inverter Targus Power4All adapter: Home/Office 220V power adapter & inverter
(show image)
APA6502EU Power4All adapter: Home/Office 220V  —