location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Draytek Vigor 2600VG (Annex B) wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DrayTek Check ‘DrayTek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vigor 2600VG (Annex B)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V2600VG-B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DrayTek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three (3) year manufacturer's RTB warranty
Long product name Draytek Vigor 2600VG (Annex B) wireless router :
The long product name of Draytek Vigor 2600VG (Annex B) wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Draytek Vigor 2600VG - Wireless router - DSL - EN, ATM, Fast EN, 802.11b, 802.11g external
More>>>
Short summary description Draytek Vigor 2600VG (Annex B) wireless router:
This short summary of the Draytek Vigor 2600VG (Annex B) wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Draytek Vigor 2600VG (Annex B), IKE Key Management IPSec, PPTP, L2TP, L2TP over IPSec Hardware-based DES / 3DES Encryption AES..., Ethernet, RIP-1, RIP-2, SNMP, Telnet, HTTP, Ethernet, ATM, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, 10 W

Long summary description Draytek Vigor 2600VG (Annex B) wireless router:
This is an auto-generated long summary of Draytek Vigor 2600VG (Annex B) wireless router based on the first three specs of the first five spec groups.

Draytek Vigor 2600VG (Annex B). VPN support: IKE Key Management IPSec, PPTP, L2TP, L2TP over IPSec Hardware-based DES / 3DES Encryption AES.... Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP. Power consumption (typical): 10 W. Dimensions (WxDxH): 220 x 160 x 36.7 mm, Networking features: TCP/IP, PPTP, UDP/IP, L2TP, VoIP, ICMP/IP, IPSec, PPPoE, PPPoA, AAL5, IPoA, Maximum data transfer rate: 0.1 Gbit/s

Brand Image Product code Product Stock Price from
AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router AVM FRITZ!Box Fon WLAN 7050 (Annex A) wireless router
(show image)
20002326 FRITZ!Box Fon WLAN 7050 (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router AVM FRITZ!Box Fon WLAN 7050 (Annex B) wireless router
(show image)
20002327 FRITZ!Box Fon WLAN 7050 (Annex B) 0.00
(excl. VAT)
0 (incl. VAT)