DrayTek logo

DrayTek Vigor V2510V (Annex A) wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97526
Info modified on:
21 Oct 2022, 10:14:07
Short summary description DrayTek Vigor V2510V (Annex A) wired router:

DrayTek Vigor V2510V (Annex A), 1 Mbit/s, 8 Mbit/s, Ethernet, Ethernet, Telnet, HTTP / HTTPS, High performance VPN device. Up to 2 simultaneous VPN tunnels. Dial-in or dial-out, LAN-to-LAN...

Long summary description DrayTek Vigor V2510V (Annex A) wired router:

DrayTek Vigor V2510V (Annex A). Upstream data rate: 1 Mbit/s, Downstream data rate: 8 Mbit/s. Switching protocols: Ethernet, Data link protocols: Ethernet, Management protocols: Telnet, HTTP / HTTPS. VPN support: High performance VPN device. Up to 2 simultaneous VPN tunnels. Dial-in or dial-out, LAN-to-LAN.... Maximum data transfer rate: 0.1 Gbit/s, Remote administration: Telnet, Networking features: IPSec, PPTP, L2TP, L2TP over IPSec. I/O ports: 4-Port 10/100 Base

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.