location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Draper Cineflex Ultimate Folding Screen 200", 4:3 projection screen 5.08 m (200")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Draper Check ‘Draper’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cineflex Ultimate Folding Screen 200", 4:3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
241120 show
Show alternative article codes used in the online market place
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Draper’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Draper: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 10:18:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Draper Cineflex Ultimate Folding Screen 200", 4:3 projection screen 5.08 m (200")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 m (200") 4:3
  • - 3.06 m 4.13 m
  • - Floor
  • - White
Long product name Draper Cineflex Ultimate Folding Screen 200", 4:3 projection screen 5.08 m (200") :
The long product name of Draper Cineflex Ultimate Folding Screen 200", 4:3 projection screen 5.08 m (200"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cineflex Ultimate Folding Screen Surface Only, 200" (508 cm), 427 x 320 cm (4:3)
More>>>
Short summary description Draper Cineflex Ultimate Folding Screen 200", 4:3 projection screen 5.08 m (200"):
This short summary of the Draper Cineflex Ultimate Folding Screen 200", 4:3 projection screen 5.08 m (200") data-sheet is auto-generated and uses the product title and the first six key specs.

Draper Cineflex Ultimate Folding Screen 200", 4:3, 5.08 m (200"), 4.13 m, 3.06 m, 4:3, White

Long summary description Draper Cineflex Ultimate Folding Screen 200", 4:3 projection screen 5.08 m (200"):
This is an auto-generated long summary of Draper Cineflex Ultimate Folding Screen 200", 4:3 projection screen 5.08 m (200") based on the first three specs of the first five spec groups.

Draper Cineflex Ultimate Folding Screen 200", 4:3. Diagonal: 5.08 m (200"), Viewable screen width (W): 4.13 m, Viewable screen height (H): 3.06 m, Native aspect ratio: 4:3, Format: Video. Product colour: White

Country Distributor
United Kingdom 1 distributor(s)