Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Draper 241031 150" 4:3 Aluminium,Black,White projection screen

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Draper
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
241031
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
241031
Category
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
projection screens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Draper: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4731
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 05 Dec 2017 17:59:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: one year
Long product name Draper 241031 150" 4:3 Aluminium,Black,White projection screen :
The short editorial description of Draper 241031 150" 4:3 Aluminium,Black,White projection screen

Flexible Matt White, Ultimate Folding Screen with Heavy-Duty Legs, Portable Projection Screen, 4:3, 381 cm (150 ") , 215x291cm
More>>>
Short summary description Draper 241031 150" 4:3 Aluminium,Black,White projection screen:
This short summary of the Draper 241031 150" 4:3 Aluminium,Black,White projection screen data-sheet is auto-generated and uses the product title and the first six key specs.
Draper 241031, 3.81 m (150"), 2.91 m, 2.15 m, 4:3, Aluminium, Black, White
Long summary description Draper 241031 150" 4:3 Aluminium,Black,White projection screen :

Draper 241031. Diagonal: 3.81 m (150"), Viewable screen width (W): 2.91 m, Viewable screen height (H): 2.15 m, Aspect ratio: 4:3, Format: Video. Colour of product: Aluminium, Black, White

This is an auto-generated long summary of Draper 241031 150" 4:3 Aluminium,Black,White projection screen based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Draper

Draper 241032 180" 4:3 White projection screen
(show image)
241032 241032 EUR 996,64
(excl. VAT)
EUR 1195,97 (incl. VAT)
Draper

Draper 241033 201" 4:3 White projection screen
(show image)
241033 241033  — 
Country Distributor
Australia 1 distributor(s)