location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Draper Ultimate Folding Screen projection screen 2.29 m (90") 4:3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Draper Check ‘Draper’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultimate Folding Screen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
241007
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Draper’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Draper: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:04:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Draper Ultimate Folding Screen projection screen 2.29 m (90") 4:3 :
The long product name of Draper Ultimate Folding Screen projection screen 2.29 m (90") 4:3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultimate Folding Screen - 90" Video
More>>>
Short summary description Draper Ultimate Folding Screen projection screen 2.29 m (90") 4:3:
This short summary of the Draper Ultimate Folding Screen projection screen 2.29 m (90") 4:3 data-sheet is auto-generated and uses the product title and the first six key specs.

Draper Ultimate Folding Screen, 2.29 m (90"), 4:3

Long summary description Draper Ultimate Folding Screen projection screen 2.29 m (90") 4:3:
This is an auto-generated long summary of Draper Ultimate Folding Screen projection screen 2.29 m (90") 4:3 based on the first three specs of the first five spec groups.

Draper Ultimate Folding Screen. Diagonal: 2.29 m (90"), Native aspect ratio: 4:3, Format: Video

Brand Image Product code Product Stock Price from
Draper

Draper 241011 projection screen 4.57 m (180") 4:3
(show image)
241011 241011 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)