This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dr. Bott DVI Extension Cable 3m Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dr. Bott
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVI Extension Cable 3m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11523
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dr. Bott: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Dr. Bott DVI Extension Cable 3m Silver :
The short editorial description of Dr. Bott DVI Extension Cable 3m Silver

DVI Extension Cable 3m
More>>>
Short summary description Dr. Bott DVI Extension Cable 3m Silver:
This short summary of the Dr. Bott DVI Extension Cable 3m Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dr. Bott DVI Extension Cable 3m, 3 m, Silver, DVI-D

Long summary description Dr. Bott DVI Extension Cable 3m Silver:
This is an auto-generated long summary of Dr. Bott DVI Extension Cable 3m Silver based on the first three specs of the first five spec groups.

Dr. Bott DVI Extension Cable 3m. Cable length: 3 m, Product colour: Silver. Connector(s): DVI-D