location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Doro Check ‘Doro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8035
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7471
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7322460074715
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Doro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Doro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:16
The date of the most recent change of this product data-sheet in Icecat.
Doro 7471 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GPS
  • - HAC (hearing aid compatible)
  • - Email
  • - Camera resolution (megapixel) : 5MP+2MP
  • - Torch
  • - Assistance button
  • - My Doro Manager
  • - Loud and clear sound
  • - Step-by-step tutorial
  • - Google Play
  • - Web browser
  • - LTE (4G) : LTE Cat 4, Band 1 (2100), Band 3 (1800), Band 7 (2600), Band 8 (900), Band 20 (800)
Long product name Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue :
The long product name of Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5", 1280x720, Qualcomm MSM 8909, 2GB, 16GB, 5MP/2MP, MicroSD, GSM, 3G, LTE, Wi-Fi, Bluetooth 4.2, MicroUSB, Andriod 7.1, Blue
More>>>
Short summary description Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue:
This short summary of the Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Doro 8035, 12.7 cm (5"), 2 GB, 16 GB, 5 MP, Android 7.1, Blue

Long summary description Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue:
This is an auto-generated long summary of Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue based on the first three specs of the first five spec groups.

Doro 8035. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor family: Qualcomm, Processor model: MSM 8909. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 7.1. Battery capacity: 2500 mAh. Product colour: Blue. Weight: 171 g

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:07:02
Uk has collected 14 expert reviews for Doro 8035 12.7 cm (5") Single SIM Android 7.1 4G Micro-USB 2 GB 16 GB 2500 mAh Blue and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
T3.com
Updated:
2020-01-01 16:07:02
When picking the best phone, not everyone wants top-end specs or the biggest display – older folk just want something that's easy to use and straightforward, which is what Doro specialises in. Its phones are simple, affordable, and made with the elderly...
Good Software is simple and straightforward, Doro apps are nicely streamlined, Dedicated instant assistance button...
Bad Phone can occasionally be laggy, Camera isn't up to much, Battery life isn't brilliant...
Bottom line The Doro 8035 is certainly affordable.(Image credit: Doro)A lot of the factors we would normally weigh up when reviewing a smartphone just don't apply here – the Doro 8035 is chunky, and a bit slow, and doesn't have a great camera or display. but if you...
60%
expertreviews.co.uk
Updated:
2020-01-01 16:07:02
Does it succeed? Not by most of the metrics that we usually rate phones, but it may still be worth your time.Image 2 of 9The Doro 8035 won’t win any awards for speed. Bluntly, it wouldn’t be guaranteed a podium finish if it somehow time-travelled back to...
Good Doro software is welcoming to newcomers, Decent screen, Removable battery...
Bad Atrocious battery life, Poor performance, Dreadful camera...
Bottom line Image 9 of 9Doro 8035 Unlocked 5 MP Camera Smartphone for Seniors with 5" Display, GPS Localisation and Dual Interface (Blue)£128.27 Buy nowBy nearly every metric we'd normally rate a phone then, the Doro 8035 is a dud. It's horribly slow, the camera is w...
60%
whatmobile.net
Updated:
2020-01-01 16:07:02
The Doro 8035 is a smartphone designed for the senior market but is it any good?Available from £220 via Doro.co.ukWith hundreds of Smartphones coming out with an increasing amount of technology what happens to the senior market and what are the seniors us...
72%
gadgetspeak.com
Updated:
2020-01-01 16:07:02
The Doro 8035 smart phone measures 14.5x7x1cm and weighs 171 grams. The viewable screen is 11x6.4cm which gives the notional diagonal imperial measurement of 5inches. The screen and surround is black while the sides and back are blue grey.Above the scre...
76%