Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DLO Auto Charger

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DLO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Auto Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLZ95556/17
Category
Devices which you can plug into the mains and use them to charge up a battery in a mobile phone, laptop, digital camera or other portable device.
Battery Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DLO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2395
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 26 Jan 2018 06:19:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name DLO Auto Charger :
The short editorial description of DLO Auto Charger

Auto Charger
More>>>
DLO Auto Charger:
The official marketing text of DLO Auto Charger as supplied by the manufacturer

charge your iPod on the road
Plug Auto Charger into any cigarette lighter or 12v outlet in your car to keep your iPod charged on the road.

Featuring sleek curves, a transparent status-light lens and a glass finish, its modern design complements your iPod. The Intelligent Status Light will let you know your iPod charging status at a glance – red when Auto Charger is engaged and ready to charge, amber when iPod is attached and charging, and green when your iPod battery is fully charged and ready to go.

Short summary description DLO Auto Charger:
This short summary of the DLO Auto Charger data-sheet is auto-generated and uses the product title and the first six key specs.

DLO Auto Charger, 5 V, Black, iPod, 2.5 W

Long summary description DLO Auto Charger:
This is an auto-generated long summary of DLO Auto Charger based on the first three specs of the first five spec groups.

DLO Auto Charger. Output voltage: 5 V. Colour of product: Black. Compatibility: iPod, Capacity: 2.5 W

Power
Output voltage
5 V
Battery
Batteries included
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Other features
Compatibility
The other products, software and hardware this product can be used with.
iPod
Capacity
2.5 W
X