Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1-way 2.0 channels
- - Number of drivers: 2
- - USB connectivity
- - Amplifier
- - Multicolour
Long product name Disney Hannah Montana loudspeaker 1-way Multicolour Wired
:
Hannah Montana, USB
The long product name of Disney Hannah Montana loudspeaker 1-way Multicolour Wired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Hannah Montana, USB
More>>>
Short summary description Disney Hannah Montana loudspeaker 1-way Multicolour Wired:
This short summary of the Disney Hannah Montana loudspeaker 1-way Multicolour Wired data-sheet is auto-generated and uses the product title and the first six key specs.
Disney Hannah Montana, 1-way, 2.0 channels, Wired, Multicolour
Long summary description Disney Hannah Montana loudspeaker 1-way Multicolour Wired:
This is an auto-generated long summary of Disney Hannah Montana loudspeaker 1-way Multicolour Wired based on the first three specs of the first five spec groups.
Disney Hannah Montana. Recommended usage: Universal. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. Product colour: Multicolour