location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Disney Check ‘Disney’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Club Penguin: Penguin Elite Force, NDS, ESP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7509656070199
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7509656070199
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Disney’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Disney: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Language version: Spanish
  • - Game genre: Adventure
  • - Release date (DD/MM/YYYY): 25.11.2008
  • - ESRB rating: E (Everyone)
Long product name Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS :
The long product name of Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Club Penguin: Penguin Elite Force, Nintendo DS, ESP
More>>>
Short summary description Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS:
This short summary of the Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Club Penguin: Penguin Elite Force, NDS, ESP, Nintendo DS, Multiplayer mode, E (Everyone)

Long summary description Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS:
This is an auto-generated long summary of Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS based on the first three specs of the first five spec groups.

Disney Club Penguin: Penguin Elite Force, NDS, ESP. Platform: Nintendo DS, Multiplayer mode, ESRB rating: E (Everyone), Release date (DD/MM/YYYY): 25.11.2008

Source Testseek summary Average rating
Reviews
Updated:
2014-09-20 02:28:16
Uk has collected 4 expert reviews for Disney Club Penguin: Penguin Elite Force, NDS, ESP Spanish Nintendo DS and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
impulsegamer.com
Updated:
2014-09-20 02:28:16
James Wright7.5Disney have released an interesting point & click adventure game for kids, entitled Club Penguin: Elite Penguin Force which has been successfully transferred to the Nintendo DS from the highly popular social networking/gaming site. By d...
75%