Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Antibacterial surface
- - Eye-care "blue light" filter
- - Simple and bubble-free application
- - Removable without any residue
- - High light transparency
- - No side effects on the display
Long product name DISAGU ClearScreen Clear screen protector LG 4 pc(s)
:
4 x ClearScreen screen protection film for LG GT400 Viewty Smile, antibacterial, blue-light-cutting protective film
The long product name of DISAGU ClearScreen Clear screen protector LG 4 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4 x ClearScreen screen protection film for LG GT400 Viewty Smile, antibacterial, blue-light-cutting protective film
More>>>
Short summary description DISAGU ClearScreen Clear screen protector LG 4 pc(s):
This short summary of the DISAGU ClearScreen Clear screen protector LG 4 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
DISAGU ClearScreen, LG, GT400 Viewty Smile, Scratch resistant, Transparent, 4 pc(s)
Long summary description DISAGU ClearScreen Clear screen protector LG 4 pc(s):
This is an auto-generated long summary of DISAGU ClearScreen Clear screen protector LG 4 pc(s) based on the first three specs of the first five spec groups.
DISAGU ClearScreen. Brand compatibility: LG, Compatibility: GT400 Viewty Smile, Protection features: Scratch resistant. Product colour: Transparent. Quantity per pack: 4 pc(s)