location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dimenco DM654MAS Signage Display Interactive flat panel 163.8 cm (64.5") 400 cd/m² 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dimenco Check ‘Dimenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DM654MAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DM654MAS
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Dimenco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dimenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:01
The date of the most recent change of this product data-sheet in Icecat.
Dimenco DM654MAS user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dimenco DM654MAS Signage Display Interactive flat panel 163.8 cm (64.5") 400 cd/m² 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interactive flat panel Black
  • - 163.8 cm (64.5") 3840 x 2160 pixels 400 cd/m²
  • - 4 ms
Long product name Dimenco DM654MAS Signage Display Interactive flat panel 163.8 cm (64.5") 400 cd/m² 4K Ultra HD Black :
The long product name of Dimenco DM654MAS Signage Display Interactive flat panel 163.8 cm (64.5") 400 cd/m² 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64.5", 165 cm, 4K UHD 3840 x 2160, 3D(Side-by-side, top/bottom, frame packing), 16:9, 400 cd/m2, DVI-D, HDMI, 155 W, 90 - 253 VAC, 50/60 Hz, VESA, 146.3 x 84.1 x 7.9 cm, Black
More>>>
Short summary description Dimenco DM654MAS Signage Display Interactive flat panel 163.8 cm (64.5") 400 cd/m² 4K Ultra HD Black:
This short summary of the Dimenco DM654MAS Signage Display Interactive flat panel 163.8 cm (64.5") 400 cd/m² 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dimenco DM654MAS, Interactive flat panel, 163.8 cm (64.5"), 3840 x 2160 pixels

Long summary description Dimenco DM654MAS Signage Display Interactive flat panel 163.8 cm (64.5") 400 cd/m² 4K Ultra HD Black:
This is an auto-generated long summary of Dimenco DM654MAS Signage Display Interactive flat panel 163.8 cm (64.5") 400 cd/m² 4K Ultra HD Black based on the first three specs of the first five spec groups.

Dimenco DM654MAS. Product design: Interactive flat panel. Display diagonal: 163.8 cm (64.5"), Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD. Product colour: Black