Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Internal
- - Host interface: PCIe
- - Output interface: SATA
- - Purpose: PC
Warranty:
5 years
Long product name Digitus DS-30106 interface cards/adapter Internal SATA
:
SATA III / PATA PCI Express combo card
The long product name of Digitus DS-30106 interface cards/adapter Internal SATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SATA III / PATA PCI Express combo card
More>>>
Short summary description Digitus DS-30106 interface cards/adapter Internal SATA:
This short summary of the Digitus DS-30106 interface cards/adapter Internal SATA data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus DS-30106, PCIe, SATA, Low-profile, PC, 0, 1, Windows 7 Home Premium, Windows Vista Home Premium, Windows XP Home
Long summary description Digitus DS-30106 interface cards/adapter Internal SATA:
This is an auto-generated long summary of Digitus DS-30106 interface cards/adapter Internal SATA based on the first three specs of the first five spec groups.
Digitus DS-30106. Host interface: PCIe, Output interface: SATA, Expansion card form factor: Low-profile. Purpose: PC. RAID levels: 0, 1. Windows operating systems supported: Windows 7 Home Premium, Windows Vista Home Premium, Windows XP Home. Data transfer rate: 6 Gbit/s, Connectivity technology: Wired, I/O ports: 2x SATAIII, 1x PATA