location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus CAT 6, Class E Patch Panel, shielded, grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6, Class E Patch Panel, shielded, grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-91608S-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032444930
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 15:35:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus CAT 6, Class E Patch Panel, shielded, grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmission properties: Category 6
  • - Area of application: Up to 250 MHz, 1GBase-T
  • - Norms: ISO/IEC 11801 3rd Ed., EN 50173-1, EIA/TIA 568-C
  • - General properties:
  • - Suitable for 254 mm (10") cabinet mounting
  • - RJ45 female, 8P8C
  • - Cable installation via LSA strips, color coded according to EIA/TIA 568 A & B
  • - Cable fixing with smart cable ties
  • - Integrated dust cover
  • - Central ground connection
  • - 360° shield coverage
  • - Mechanical properties:
  • - Housing material: 1.5 mm galvanic cold rolled steel, acc. to EN1.4301, UNS S30400, AISI 304 and LMSAD110
  • - RJ45 female material: ABS UL 94V-0
  • - RJ45 female contact: Tinned phosphor bronze, 0.5 μ gold-plated contact
  • - RJ45 shielding: Tinned bronze
  • - LSA termination clamp: Krone LSA+, UL 94V-2, zinc plated phosphor bronze
  • - Ground wire: Not included
  • - Conductor plate: FR4, UL 94V-0
  • - Physical properties:
  • - Insertion force: 30N max. (IEC 60603-7-5)
  • - Retention strength: 7.7 kg between jack and plug
  • - Operation temperature: -20° C to +70 °C (ISO/IEC 11801, EN 50173-1, ANSI/TIA/EIA 568 C)
  • - Mating cycles female: > 750 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - Clamp: > 200 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - IDC wire size: 22 – 26 AWG solid and stranded conductor
  • - Insulation resistance: > 500 MOhm
  • - Contact resistance: < 20 MilliOhm
  • - Dielectric strength: 1000 VDC (Contact/Contact), 1500 VDC (Contact/Ground)
  • - Color gris (RAL 7035)
Long product name Digitus CAT 6, Class E Patch Panel, shielded, grey :
The long product name of Digitus CAT 6, Class E Patch Panel, shielded, grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 6 patch panel, shielded, 8-port RJ45 8P8C, LSA, 1U, 254 mm(10") Rack Mount, grey
More>>>
Short summary description Digitus CAT 6, Class E Patch Panel, shielded, grey:
This short summary of the Digitus CAT 6, Class E Patch Panel, shielded, grey data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus CAT 6, Class E Patch Panel, shielded, grey, RJ-45, 30 N, Grey, Galvanized steel, Rack mounting, 1U

Long summary description Digitus CAT 6, Class E Patch Panel, shielded, grey:
This is an auto-generated long summary of Digitus CAT 6, Class E Patch Panel, shielded, grey based on the first three specs of the first five spec groups.

Digitus CAT 6, Class E Patch Panel, shielded, grey. Connector(s): RJ-45, Plug/connector retention force: 30 N. Product colour: Grey, Material: Galvanized steel, Mounting: Rack mounting. Width: 482 mm, Height: 44 mm, Depth: 109 mm. Package width: 260 mm, Package depth: 120 mm, Package weight: 875 g. Country of origin: China

Country Distributor
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)