Digitus logo

Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17283
Info modified on:
13 Oct 2024, 15:34:32
Bullet Points Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD):
  • - Protection class IP20
  • - Lockable safety glass door
  • - 200° door opening angle
  • - 1-point locking on the front door
  • - 483 mm (19") profile rails mounted at the front inside the enclosure, galvanized
  • - 483 mm (19") profile rails are adjustable in depth
  • - 1.1 - 1.5 thick sheet steel with a high load-bearing capacity, powder-coated
  • - Cable entry with plastic cover in the roof and floor
  • - Ventilation slots for active and passive ventilation
  • - Installation depth for components max.: 327 mm
  • - Product dimensions (H x W x D): 460 x 540 x 400 mm
Long product name Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD):

19" 9U wall mounting cabinet, SOHO PRO 460 x 540 x 400 mm, grey

Short summary description Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD):

Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD), Wall mounted rack, 9U, 60 kg, Key lock, Rack rails, Cable management

Long summary description Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD):

Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD). Type: Wall mounted rack, Rack capacity: 9U, Maximum weight capacity: 60 kg, Key lock, Cable management, Rack rails, International Protection (IP) code: IP20. Weight: 10.6 kg. Product colour: Grey

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.