location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-49202
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032493709
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 15:35:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protection class IP20
  • - Lockable safety glass door
  • - 200° door opening angle
  • - 1-point locking on the front door
  • - 483 mm (19") profile rails mounted at the front inside the enclosure, galvanized
  • - 483 mm (19") profile rails are adjustable in depth
  • - 1.1 - 1.5 thick sheet steel with a high load-bearing capacity, powder-coated
  • - Cable entry with plastic cover in the roof and floor
  • - Ventilation slots for active and passive ventilation
  • - Installation depth for components max.: 327 mm
  • - Product dimensions (H x W x D): 370 x 540 x 400 mm
Long product name Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD) :
The long product name of Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" 7U wall mounting cabinet, SOHO PRO 370 x 540 x 400 mm, grey
More>>>
Short summary description Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD):
This short summary of the Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD) data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD), Wall mounted rack, 7U, 60 kg, Key lock, Rack rails, Cable management

Long summary description Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD):
This is an auto-generated long summary of Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD) based on the first three specs of the first five spec groups.

Digitus SOHO PRO wall-mounted enclosure - 483 mm (19") - 540x400 mm (WxD). Type: Wall mounted rack, Rack capacity: 7U, Maximum weight capacity: 60 kg, Key lock, Cable management, Rack rails, International Protection (IP) code: IP20. Weight: 9.11 kg. Product colour: Grey

Country Distributor
Nederland 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)