Digitus logo

Digitus Universal 19-Inch Equipment Rack with Castors, 21U

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19712
Info modified on:
14 Nov 2024, 18:52:47
Bullet Points Digitus Universal 19-Inch Equipment Rack with Castors, 21U:
  • - 483 mm (19”) thread perforation on front and back side
  • - Compatible with US or EU screw sizes
  • - Robust design made of sheet steel with load capacity up to 136 kg
  • - Side walls with ventilation slits for passive cooling
  • - Including rollers and carrying handles
  • - Including screwdriver and 483 mm (19”) dummy cover
  • - Unassembled delivery as flat pack
  • - Product dimensions (H x W x D): 1000 x 507 x 460 mm
  • - Product dimensions flat pack (H x W x D):
  • - Weight (net/gross): 17.2 kg / 17.8 kg
  • - Color: Black (RAL 9005)
  • - Installation depth for components max.: 457.8 mm
Long product name Digitus Universal 19-Inch Equipment Rack with Castors, 21U:

21U AVS rack, 1000 x 507 x 460 mm threaded mounting holes, castors, bl

Short summary description Digitus Universal 19-Inch Equipment Rack with Castors, 21U:

Digitus Universal 19-Inch Equipment Rack with Castors, 21U, Freestanding rack, 21U, 136 kg, Castor wheels, 17.2 kg, Black

Long summary description Digitus Universal 19-Inch Equipment Rack with Castors, 21U:

Digitus Universal 19-Inch Equipment Rack with Castors, 21U. Type: Freestanding rack, Rack capacity: 21U, Maximum weight capacity: 136 kg, Castor wheels. Weight: 17.2 kg. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.