location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Universal 19-Inch Equipment Rack with Castors, 8U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal 19-Inch Equipment Rack with Castors, 8U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-48000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032490302
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2024 15:51:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Universal 19-Inch Equipment Rack with Castors, 8U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 483 mm (19”) thread perforation on front and back side
  • - Compatible with US or EU screw sizes
  • - Robust design made of sheet steel with load capacity up to 136 kg
  • - Side walls with ventilation slits for passive cooling
  • - Including rollers and carrying handles
  • - Including screwdriver and 483 mm (19”) dummy cover
  • - Unassembled delivery as flat pack
  • - Product dimensions (H x W x D): 420 x 507 x 460 mm
  • - Product dimensions flat pack (H x W x D): 160 x 515 x 477 mm
  • - Weight (net/gross): 13.2 kg / 14.7 kg
  • - Color: Black (RAL 9005)
  • - Installation depth for components max.: 457,8 mm
Long product name Digitus Universal 19-Inch Equipment Rack with Castors, 8U :
The long product name of Digitus Universal 19-Inch Equipment Rack with Castors, 8U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8U AVS rack, 420 x 507 x 460 mm threaded mounting holes, castors, bl
More>>>
Short summary description Digitus Universal 19-Inch Equipment Rack with Castors, 8U:
This short summary of the Digitus Universal 19-Inch Equipment Rack with Castors, 8U data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Universal 19-Inch Equipment Rack with Castors, 8U, Freestanding rack, 8U, 136 kg, Castor wheels, 13.2 kg, Black

Long summary description Digitus Universal 19-Inch Equipment Rack with Castors, 8U:
This is an auto-generated long summary of Digitus Universal 19-Inch Equipment Rack with Castors, 8U based on the first three specs of the first five spec groups.

Digitus Universal 19-Inch Equipment Rack with Castors, 8U. Type: Freestanding rack, Rack capacity: 8U, Maximum weight capacity: 136 kg, Castor wheels. Weight: 13.2 kg. Product colour: Black

Country Distributor
Nederland 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)