location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Extendible Shelf for 483 mm (19") Cabinets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extendible Shelf for 483 mm (19") Cabinets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-19 TRAY-2-600-SW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032149446
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 16:05:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Extendible Shelf for 483 mm (19") Cabinets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For fixing at the four 483 mm (19") mounting profile rails
  • - Extractable, with handle bar
  • - Sturdy, perforated sheet steel
  • - Delivery with complete set of needed fixing material
  • - Adjustable mounting brackets MIN.-MAX.: 300 - 530 mm
  • - 4-point fixing (front- and rear 19" profile rails)
Long product name Digitus Extendible Shelf for 483 mm (19") Cabinets :
The long product name of Digitus Extendible Shelf for 483 mm (19") Cabinets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U extendible shelf for 600 mm depth racks 40x485x368 mm, up to 25 kg, black (RAL 9005)
More>>>
Short summary description Digitus Extendible Shelf for 483 mm (19") Cabinets:
This short summary of the Digitus Extendible Shelf for 483 mm (19") Cabinets data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Extendible Shelf for 483 mm (19") Cabinets, Black, 25 kg, 1U, Turkey, 48.3 cm (19"), 510 mm

Long summary description Digitus Extendible Shelf for 483 mm (19") Cabinets:
This is an auto-generated long summary of Digitus Extendible Shelf for 483 mm (19") Cabinets based on the first three specs of the first five spec groups.

Digitus Extendible Shelf for 483 mm (19") Cabinets. Product colour: Black, Maximum weight capacity: 25 kg, Rack capacity: 1U. Size (imperial): 48.3 cm (19"). Package width: 510 mm, Package depth: 390 mm, Package volume: 8552.7 cm³. Dimensions (WxDxH): 465 x 345 x 30 mm

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)