Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus 19" Lockable Keyboard shelf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Lockable Keyboard shelf
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-19 KEY-1U show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4016032135340
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17374
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 31 Jul 2019 17:32:06
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digitus 19" Lockable Keyboard shelf :
The short editorial description of Digitus 19" Lockable Keyboard shelf

48.26 cm (19") Lockable Keyboard shelf
More>>>
Short summary description Digitus 19" Lockable Keyboard shelf:
This short summary of the Digitus 19" Lockable Keyboard shelf data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus 19" Lockable Keyboard shelf, Grey, 3.5 kg, 1U, 485 x 400 x 45 mm

Long summary description Digitus 19" Lockable Keyboard shelf:
This is an auto-generated long summary of Digitus 19" Lockable Keyboard shelf based on the first three specs of the first five spec groups.

Digitus 19" Lockable Keyboard shelf. Product colour: Grey. Weight: 3.5 kg. Rack mounting: 1U, Dimensions (WxDxH): 485 x 400 x 45 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 1 distributor(s)
Deutschland 7 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Bulgaria 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Customer service details