Digitus logo

Digitus Ventilation Unit for variable 483 mm (19") installation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58902
Info modified on:
03 Nov 2024, 14:35:20
Bullet Points Digitus Ventilation Unit for variable 483 mm (19") installation:
  • - For installation into 483 mm (19") unit
  • - 2 fans
  • - incl. thermostat, adjustable from 0 °C up to +70 °C
  • - On/off switch
  • - Air flow: 4.6 m³/min.
  • - 1.8 m cable with CEE 7/7 (Type-F) plug
  • - 1.8 m cable with CEE 7/7 (Type F) plug
Long product name Digitus Ventilation Unit for variable 483 mm (19") installation:

Ventilation unit for 483 mm (19") installation 2 fans, thermostat, switch, black (RAL 9005)

Short summary description Digitus Ventilation Unit for variable 483 mm (19") installation:

Digitus Ventilation Unit for variable 483 mm (19") installation, Fan panel, Black, 2 fan(s), 276 m³/h, 1.8 m, IP20

Long summary description Digitus Ventilation Unit for variable 483 mm (19") installation:

Digitus Ventilation Unit for variable 483 mm (19") installation. Type: Fan panel, Product colour: Black, Number of fans: 2 fan(s). Power source: AC, Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 483 mm, Depth: 174 mm, Height: 45 mm. Quantity per pack: 9 pc(s), Package width: 510 mm, Package depth: 280 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.