location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus OnLine UPS system, 10 kVA/ 10 kW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OnLine UPS system, 10 kVA/ 10 kW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-170107 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032473558
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 15:55:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus OnLine UPS system, 10 kVA/ 10 kW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Online double conversion system (VFI-SS-111)
  • - Input: Input terminals / fixed wiring
  • - Output: Output terminals / fixed wiring
  • - Nominal system power: 10 kVA / 10 kW, power factor 1.0
  • - AC-AC (online VFI) efficiency: 94 %, ECO mode efficiency: 97 %.
  • - No internal battery. External battery module: DN-170108 Up to 4 ECB can be connected.
  • - Network connection: Optional SNMP/Webcard (part number DN-170100) enables the UPS to be monitored remotely.
  • - Optional relay card (part number DN-xxxxx) with potential-free inputs and outputs (bypass, UPS ON, AC error, Batt low, UPS alarm)
  • - Local communication ports: USB, RS-232 (serial), SNMP card (optional), relay card (optional)
  • - Emergency Power-off (EPO) contact for switching off the UPS in an emergency
  • - Maximum operating temperature: 0 - 40 °C
  • - Storage temperature: -25 - 55 °C
  • - Relative humidity: 20 - 90% non-condensing
  • - Operating altitude: < 1500 m
  • - Product dimensions WxDxH (mm): 440 (19") x 620 x 86.5 (2U)
  • - Product weight: 15.8 kg
  • - Shipping dimensions WxDxH (mm): 615 x 765 x 214
  • - Shipping weight: 20.9 kg
  • - Overload capacity: 105%-110% (10min), 110%-130% (1min), ≥130% (200ms)
  • - Safety standards: IEC/EN62040-1,IEC/EN60950-1
  • - EMC standards: IEC/EN62040-2,IEC61000-4-2,IEC61000-4-3,IEC61000-4-4, IEC61000-4-5,IEC61000-4-6,IEC61000-4-8
  • - Approval: CE declaration
  • - Scope of delivery: UPS device (without internal battery), UPS manual, UPS QSG, feet for tower installation, UPS software license, USB cable, 19" installation bracket
  • - Optionally available: 19" UPS mounting kit (profile rails), article number DN-170109
Long product name Digitus OnLine UPS system, 10 kVA/ 10 kW :
The long product name of Digitus OnLine UPS system, 10 kVA/ 10 kW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OnLine UPS Module, 10000VA/10000W 2U
More>>>
Short summary description Digitus OnLine UPS system, 10 kVA/ 10 kW:
This short summary of the Digitus OnLine UPS system, 10 kVA/ 10 kW data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus OnLine UPS system, 10 kVA/ 10 kW, Double-conversion (Online), 6 kVA, 10000 W, Pure sine, 120 V, 276 V

Long summary description Digitus OnLine UPS system, 10 kVA/ 10 kW:
This is an auto-generated long summary of Digitus OnLine UPS system, 10 kVA/ 10 kW based on the first three specs of the first five spec groups.

Digitus OnLine UPS system, 10 kVA/ 10 kW. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 10000 W. Power plug: Hardwire, USB port type: USB Type-B. Battery recharge time: 8 h, Charging current: 1 A. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Metal. Width: 440 mm, Depth: 620 mm, Height: 86.5 mm

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)