Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus DN-16110 network video recorder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DN-16110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-16110
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4016032309864
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4722
This statistic is based on the 77142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75368 free Open Icecat users .
Info modified on: 09 Feb 2017 18:15:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digitus DN-16110 network video recorder :
The short editorial description of Digitus DN-16110 network video recorder

Network Video Recorder for IP Cameras, 6 Channels
More>>>
Short summary description Digitus DN-16110 network video recorder:
This short summary of the Digitus DN-16110 network video recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-16110, 6 channels, 1920 x 1080 pixels, H.264,MPEG4, 3.5", 271 mm, 375 mm

Long summary description Digitus DN-16110 network video recorder:
This is an auto-generated long summary of Digitus DN-16110 network video recorder based on the first three specs of the first five spec groups.

Digitus DN-16110. Video input channels: 6 channels, Maximum resolution: 1920 x 1080 pixels, Video formats supported: H.264,MPEG4. Hard drive size: 3.5". Width: 271 mm, Depth: 375 mm, Height: 68 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Czech Republic 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)