Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus 2m OM4 LC / SC fibre optic cable Black,Red,Turquoise,White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m OM4 LC / SC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-2532-02-4 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4016032308928
Category
A thin glass fibre through which light can be transmitted.
Fibre Optic Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDigitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13469
This statistic is based on the 93453 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91333 free Open Icecat users.
Info modified on: 21 Jul 2020 20:32:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digitus 2m OM4 LC / SC fibre optic cable Black,Red,Turquoise,White :
The short editorial description of Digitus 2m OM4 LC / SC fibre optic cable Black,Red,Turquoise,White

Fiber Optic Multimode Patch Cord, OM4, LC / SC, 2m
More>>>
Short summary description Digitus 2m OM4 LC / SC fibre optic cable Black,Red,Turquoise,White:
This short summary of the Digitus 2m OM4 LC / SC fibre optic cable Black,Red,Turquoise,White data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus 2m OM4 LC / SC, 2 m, OM4, LC, SC, Male/Male, Black,Red,Turquoise,White

Long summary description Digitus 2m OM4 LC / SC fibre optic cable Black,Red,Turquoise,White:
This is an auto-generated long summary of Digitus 2m OM4 LC / SC fibre optic cable Black,Red,Turquoise,White based on the first three specs of the first five spec groups.

Digitus 2m OM4 LC / SC. Cable length: 2 m, Fibre optic type: OM4, Connector 1: LC, Connector 2: SC, Core diameter: 50 µm, Connector gender: Male/Male, Full duplex, Cable colour: Black,Red,Turquoise,White

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 2 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
Deutschland 6 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)