Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus VGA Selector 1 in 2 PCs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Selector 1 in 2 PCs
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC VRM812E
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Notebook Docks & Port Replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3562
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digitus VGA Selector 1 in 2 PCs :
The short editorial description of Digitus VGA Selector 1 in 2 PCs

Video Selector, 1 Monitor - 2 PCs
More>>>
Short summary description Digitus VGA Selector 1 in 2 PCs:
This short summary of the Digitus VGA Selector 1 in 2 PCs data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus VGA Selector 1 in 2 PCs, DDC1, DDC 2, DDC2B, DDC2B+,DDC2AB, DC 9V 300mA, 128 x 75 x 45 mm

Long summary description Digitus VGA Selector 1 in 2 PCs:
This is an auto-generated long summary of Digitus VGA Selector 1 in 2 PCs based on the first three specs of the first five spec groups.

Digitus VGA Selector 1 in 2 PCs. Compatibility: DDC1, DDC 2, DDC2B, DDC2B+,DDC2AB. Power supply type: DC 9V 300mA. Dimensions (WxDxH): 128 x 75 x 45 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details