Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus 1User - 6 PCs KVM switch Rack mounting Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM Switch 1User - 6 PCs
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC IC816I-MC
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4109
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digitus 1User - 6 PCs KVM switch Rack mounting Grey :
The short editorial description of Digitus 1User - 6 PCs KVM switch Rack mounting Grey

KVM Switch 1User,6 PCs
More>>>
Short summary description Digitus 1User - 6 PCs KVM switch Rack mounting Grey:
This short summary of the Digitus 1User - 6 PCs KVM switch Rack mounting Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus KVM Switch 1User - 6 PCs, PS/2, PS/2, VGA, 1920 x 1440 pixels, 200 Hz, Grey

Long summary description Digitus 1User - 6 PCs KVM switch Rack mounting Grey:
This is an auto-generated long summary of Digitus 1User - 6 PCs KVM switch Rack mounting Grey based on the first three specs of the first five spec groups.

Digitus KVM Switch 1User - 6 PCs. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Video bandwidth: 200 Hz. Product colour: Grey. Weight: 1.18 kg. Power supply type: DC, Dimensions (WxDxH): 104 x 269 x 45 mm, Compliance industry standards: DDC, DDC2, DDC2B, DDC2AB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details