location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DB-330302-050-D video cable adapter 5 m HDMI DVI-D Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DB-330302-050-D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DB-330302-050-D
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Digitus DB-330302-050-D video cable adapter 5 m HDMI DVI-D Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - HDMI
  • - DVI-D
  • - 1920 x 1200 pixels
  • - Black, Grey
Long product name Digitus DB-330302-050-D video cable adapter 5 m HDMI DVI-D Black, Grey :
The long product name of Digitus DB-330302-050-D video cable adapter 5 m HDMI DVI-D Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI adapter cable, A/M - DVI-D(18+1)/M, HD-Ready, Sinle Link, 5m
More>>>
Short summary description Digitus DB-330302-050-D video cable adapter 5 m HDMI DVI-D Black, Grey:
This short summary of the Digitus DB-330302-050-D video cable adapter 5 m HDMI DVI-D Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DB-330302-050-D, 5 m, HDMI, DVI-D, Gold, 1920 x 1200 pixels, Black, Grey

Long summary description Digitus DB-330302-050-D video cable adapter 5 m HDMI DVI-D Black, Grey:
This is an auto-generated long summary of Digitus DB-330302-050-D video cable adapter 5 m HDMI DVI-D Black, Grey based on the first three specs of the first five spec groups.

Digitus DB-330302-050-D. Cable length: 5 m, Connector 1: HDMI, Connector 2: DVI-D. Package type: Blister