Digitus logo

Digitus USB "Easy" webcam 0.3 MP USB 2.0 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23531
Info modified on:
01 Jun 2018, 20:09:28
Long product name Digitus USB "Easy" webcam 0.3 MP USB 2.0 Black, Silver:

USB "Easy" Webcam

Short summary description Digitus USB "Easy" webcam 0.3 MP USB 2.0 Black, Silver:

Digitus USB "Easy" Webcam, 0.3 MP, USB 2.0, Black, Silver, CMOS, 80 mm, Win XP / Vista

Long summary description Digitus USB "Easy" webcam 0.3 MP USB 2.0 Black, Silver:

Digitus USB "Easy" Webcam. Megapixel (approx.): 0.3 MP. Interface: USB 2.0, Product colour: Black, Silver, Sensor type: CMOS. Camera focusing range: 80 mm, Compatible operating systems: Win XP / Vista

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.