Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus USB 3.0 SATA Dual Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SATA Dual
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA-70547
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4016032287926
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7002
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 12 Oct 2017 03:34:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Digitus USB 3.0 SATA Dual Black :
The short editorial description of Digitus USB 3.0 SATA Dual Black

USB 3.0 SATA Dual Docking Station, 2x 3.5"/2.5" SATA HDDs, 5 Gb/s
More>>>
Short summary description Digitus USB 3.0 SATA Dual Black:
This short summary of the Digitus USB 3.0 SATA Dual Black data-sheet is auto-generated and uses the product title and the first six key specs.
Digitus USB 3.0 SATA Dual, Serial ATA, 2.5,3.5", 4 A, Black, HDD, Power, 5120 Mbit/s
Long summary description Digitus USB 3.0 SATA Dual Black :

Digitus USB 3.0 SATA Dual. Supported hard disk drive interfaces: Serial ATA, Supported hard disk drive sizes: 2.5,3.5". Output current: 4 A. Colour of product: Black, LED indicators: HDD, Power. Data transfer rate (max): 5120 Mbit/s, Interface: USB, Minimum system requirements: CD-ROM

This is an auto-generated long summary of Digitus USB 3.0 SATA Dual Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 2 expert reviews for Digitus USB 3.0 SATA Dual and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
68%
Country Distributor
Nederland 1 distributor(s)
Czech Republic 2 distributor(s)
Deutschland 2 distributor(s)