Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digitus Multimedia Panel 5.25" interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multimedia Panel 5.25"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA-70137-2
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3867
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digitus Multimedia Panel 5.25" interface cards/adapter :
The short editorial description of Digitus Multimedia Panel 5.25" interface cards/adapter

Multimedia Panel 13.335 cm (5.25") USB2.0, 24IN1 Card Reader
More>>>
Short summary description Digitus Multimedia Panel 5.25" interface cards/adapter:
This short summary of the Digitus Multimedia Panel 5.25" interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Multimedia Panel 5.25", USB, White, 480 Mbit/s, Wired, 5.25 ", Windows 98SE/2000/XP

Long summary description Digitus Multimedia Panel 5.25" interface cards/adapter:
This is an auto-generated long summary of Digitus Multimedia Panel 5.25" interface cards/adapter based on the first three specs of the first five spec groups.

Digitus Multimedia Panel 5.25". Host interface: USB. Product colour: White. Data transfer rate: 480 Mbit/s, Connectivity technology: Wired, Form factor: 5.25 "

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details