location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DA-70010 USB cable 1.5 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA-70010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DA-70010
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:26:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Digitus DA-70010 USB cable 1.5 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - Male
  • - Male
  • - Black
Long product name Digitus DA-70010 USB cable 1.5 m Black :
The long product name of Digitus DA-70010 USB cable 1.5 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Driverless USB Datalink Cable
More>>>
Short summary description Digitus DA-70010 USB cable 1.5 m Black:
This short summary of the Digitus DA-70010 USB cable 1.5 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DA-70010, 1.5 m, Male/Male, Black

Long summary description Digitus DA-70010 USB cable 1.5 m Black:
This is an auto-generated long summary of Digitus DA-70010 USB cable 1.5 m Black based on the first three specs of the first five spec groups.

Digitus DA-70010. Cable length: 1.5 m. Connector gender: Male/Male, Product colour: Black

Brand Image Product code Product Stock Price from
Digitus

Digitus USB 2.0 5m USB cable USB A Black
(show image)
DA-70130-3 USB 2.0 5m 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus DB-230380 USB cable 5 m Black
(show image)
DB-230380 DB-230380 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus DB-230373 USB cable 3 m USB A USB B Black
(show image)
DB-230373 DB-230373 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus DB-230366 USB cable 2 m USB A USB B Black
(show image)
DB-230366 DB-230366 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus DA-70011 USB cable 1.5 m White
(show image)
DA-70011 DA-70011 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus Docking Extension Cable USB cable 1.5 m Black
(show image)
DA-DEC-B Docking Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus USB Detection Cable USB cable 2 m Transparent
(show image)
DA-70750 USB Detection Cable 0.00
(excl. VAT)
0 (incl. VAT)
Digitus

Digitus USB Repeater Cable USB 2.0 USB cable 5 m Black
(show image)
DA70130 USB Repeater Cable USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)