Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold digital photo frame 43.2 cm (17")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digital Spectrum
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17" MV-1700 Plus, Digital Photoframe, Gold
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U-40132
Category
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDigital Spectrum: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4006
This statistic is based on the 88595 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86602 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold digital photo frame 43.2 cm (17") :
The short editorial description of Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold digital photo frame 43.2 cm (17")

17" MV-1700 Plus, Digital Photoframe, Black
More>>>
Short summary description Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold digital photo frame 43.2 cm (17"):
This short summary of the Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold digital photo frame 43.2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold, 43.2 cm (17"), 1024 x 768 pixels, LCD, USB 2.0, 489 mm, 66.7 mm

Long summary description Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold digital photo frame 43.2 cm (17"):
This is an auto-generated long summary of Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold digital photo frame 43.2 cm (17") based on the first three specs of the first five spec groups.

Digital Spectrum 17" MV-1700 Plus, Digital Photoframe, Gold. Display diagonal: 43.2 cm (17"), Display resolution: 1024 x 768 pixels, Display: LCD. Interface: USB 2.0. Width: 489 mm, Depth: 66.7 mm, Height: 425.4 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details