Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digicom PL200W3-A01 200Mbit/s Ethernet LAN Wi-Fi White 1pc(s)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digicom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PL200W3-A01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8E4516
Category
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine Network Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digicom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8883
This statistic is based on the 77137 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75367 free Open Icecat users .
Info modified on: 19 Apr 2018 16:09:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Digicom PL200W3-A01 200Mbit/s Ethernet LAN Wi-Fi White 1pc(s):
This short summary of the Digicom PL200W3-A01 200Mbit/s Ethernet LAN Wi-Fi White 1pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Digicom PL200W3-A01, 200 Mbit/s, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, IEEE 802.11n, IEEE 802.11b,IEEE 802.11g,IEEE 802.11n

Long summary description Digicom PL200W3-A01 200Mbit/s Ethernet LAN Wi-Fi White 1pc(s):
This is an auto-generated long summary of Digicom PL200W3-A01 200Mbit/s Ethernet LAN Wi-Fi White 1pc(s) based on the first three specs of the first five spec groups.

Digicom PL200W3-A01. Data transfer rate (max): 200 Mbit/s, Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Colour of product: White, LED indicators: LAN, Power, WLAN. Windows operating systems supported: Windows 2000,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home.... Width: 58 mm, Depth: 44 mm, Height: 104 mm. Quantity per pack: 1 pc(s), Cables included: LAN (RJ-45)

Performance
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
200 Mbit/s
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n,IEEE 802.3,IEEE 802.3u
Built-in power socket *
There is a power socket (port) in the device.
No
Ethernet LAN interface type
Fast Ethernet
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100 Mbit/s
Ethernet LAN (RJ-45) ports
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Top Wi-Fi standard
IEEE 802.11n
Wi-Fi standards
The type of wireless local area network (LAN). It can be ad-hoc, where units in a network communicate peer-to-peer, or Infrastructure, where units communicate with each other via an access point A LAN interconnects computers in a small area e.g. home, school or office.
IEEE 802.11b,IEEE 802.11g,IEEE 802.11n
WLAN data transfer rates supported
54,150,300 Mbit/s
PowerLine standard
Power-line communication (PLC) carries data on a conductor that is also used simultaneously for AC electric power transmission or electric power distribution to consumers. Two distinctly different sets of standards apply to powerline networking as of early 2010. Within homes, the HomePlug AV and IEEE 1901 standards specify how, globally, existing AC wires should be employed for data purposes. The IEEE 1901 includes HomePlug AV as a baseline technology, so any IEEE 1901 products are fully interoperable with HomePlug AV, HomePlug GreenPHY or HomePlug AV2 specification.
HomePlug AV
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
128-bit AES
Maximum operating distance
The maximum distance from which you can operate the device.
400 m
Performance
Quality of Service (QoS) support
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
White
LED indicators
LAN, Power, WLAN
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 7 Home Basic,Windows 7 Home Basic x64,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64,Windows Vista Business,Windows Vista Business x64,Windows Vista Enterprise,Windows Vista Enterprise x64,Windows Vista Home Basic,Windows Vista Home Basic x64,Windows Vista Home Premium,Windows Vista Home Premium x64,Windows Vista Ultimate,Windows Vista Ultimate x64,Windows XP Home,Windows XP Home x64,Windows XP Professional,Windows XP Professional x64
Weight & dimensions
Width
The measurement or extent of something from side to side.
58 mm
Depth
The distance from the front to the back of something.
44 mm
Height
The measurement of the product from head to foot or from base to top.
104 mm
Packaging content
Quantity per pack *
1 pc(s)
Quick installation guide
Yes
Cables included
LAN (RJ-45)
Country Distributor
Italia 1 distributor(s)