location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Digicom RAW300-A02 wireless router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digicom Check ‘Digicom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAW300-A02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8E4497
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digicom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Digicom RAW300-A02 wireless router Fast Ethernet Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
More>>>
Short summary description Digicom RAW300-A02 wireless router Fast Ethernet Black, White:
This short summary of the Digicom RAW300-A02 wireless router Fast Ethernet Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Digicom RAW300-A02, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black, White

Long summary description Digicom RAW300-A02 wireless router Fast Ethernet Black, White:
This is an auto-generated long summary of Digicom RAW300-A02 wireless router Fast Ethernet Black, White based on the first three specs of the first five spec groups.

Digicom RAW300-A02. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS. Routing protocols: RIP-1, RIP-2, Supported network protocols: PPPoA, PPPoE, RFC1483, IPoA, IPoE. Product colour: Black, White

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1p, IEEE 802.1x, IEEE 802.3, IEEE 802.3u
VPN support
L2TP, IPSEC
Mobile network
3G
No
4G
No
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, 802.1x RADIUS, WPA-PSK, WPA2-PSK, WPS
Firewall
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Routing protocols
RIP-1, RIP-2
Supported network protocols
PPPoA, PPPoE, RFC1483, IPoA, IPoE
Design
Product colour
Black, White
LED indicators
Yes
On/off switch
Yes
Packaging content
Cables included
LAN (RJ-45), Phone (RJ-11)
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
2
Features
Plug and Play
Yes
Firmware upgradeable
Yes
Power
Power over Ethernet (PoE)
Yes
Other features
Mobile network connection
No
WLAN data transfer rates supported
54, 150, 300 Mbit/s
Frequency range
2.4 - 2.472 GHz
USB ports quantity
1
Networking features
Fast Ethernet
Rack mounting
No
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes