Digicom logo

Digicom IP camera 100W Cube IP security camera 640 x 480 pixels Wall

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85571
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Digicom IP camera 100W Cube IP security camera 640 x 480 pixels Wall:

Digicom IP camera 100W, IP security camera, Wired, ARM9, Auto, Manual, Wall, White

Long summary description Digicom IP camera 100W Cube IP security camera 640 x 480 pixels Wall:

Digicom IP camera 100W. Type: IP security camera, Connectivity technology: Wired, Processor model: ARM9. Mounting type: Wall, Product colour: White, Form factor: Cube. Minimum illumination: 0.5 lx, Lens viewing angle, horizontal: 54°, Lens viewing angle, vertical: 54°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 3x

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.