location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Die-Hard DH570LU3 audio cable 3 m 6.35mm XLR (3-pin) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Die-Hard Check ‘Die-Hard’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DH570LU3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DH570LU3
Category: Audio Cables Check ‘Die-Hard’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Die-Hard: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Die-Hard DH570LU3 audio cable 3 m 6.35mm XLR (3-pin) Black :
The long product name of Die-Hard DH570LU3 audio cable 3 m 6.35mm XLR (3-pin) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DH570LU3, 6.3mm/1x XLR female, 1x XLR, 3m, black
More>>>
Short summary description Die-Hard DH570LU3 audio cable 3 m 6.35mm XLR (3-pin) Black:
This short summary of the Die-Hard DH570LU3 audio cable 3 m 6.35mm XLR (3-pin) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Die-Hard DH570LU3, 6.35mm, Male, XLR (3-pin), Female, 3 m, Black

Long summary description Die-Hard DH570LU3 audio cable 3 m 6.35mm XLR (3-pin) Black:
This is an auto-generated long summary of Die-Hard DH570LU3 audio cable 3 m 6.35mm XLR (3-pin) Black based on the first three specs of the first five spec groups.

Die-Hard DH570LU3. Connector 1: 6.35mm, Connector 1 gender: Male, Connector 2: XLR (3-pin), Connector 2 gender: Female, Connector contacts plating: Gold, Cable length: 3 m, Product colour: Black