Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23060290 data-sheets &
39764 brands
– register (free)
Laptop Cases
DICOTA VisionExtend 17" 45.7 cm (18") Briefcase Black
DICOTA VisionExtend 17" 45.7 cm (18") Briefcase Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
DICOTA
Product name:
VisionExtend 17"
Product code:
N16348N
Category:
Laptop Cases
Icecat Product ID:
672924
Data-sheet quality:
created/standardized by Icecat
Product views:
5980
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE