location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Case Base 11-12.5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158665107
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 12:59:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 31.8 cm (12.5") Black
  • - Polyester
  • - Carrying handle(s) Shoulder strap
  • - 330 g
Warranty: Lifetime
Long product name DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Black :
The long product name of DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11-12.5", 335 x 245 x 40 mm, black
More>>>
Short summary description DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Black:
This short summary of the DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Slim Case Base 11-12.5, Messenger case, 31.8 cm (12.5"), Shoulder strap, 330 g

Long summary description DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Black:
This is an auto-generated long summary of DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Black based on the first three specs of the first five spec groups.

DICOTA Slim Case Base 11-12.5. Case type: Messenger case, Maximum screen size: 31.8 cm (12.5"), Carrying handle(s), Shoulder strap. Weight: 330 g. Surface coloration: Monochromatic

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Slim Case Base 11-12.5 31.8 cm (12.5") Messenger case Grey
(show image)
D31301 Slim Case Base 11-12.5 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Skin Base 15-15.6 39.6 cm (15.6") Sleeve case Red
(show image)
D31296 Skin Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller Base 13-14.1 35.8 cm (14.1") Messenger case Black
(show image)
D31324 Top Traveller Base 13-14.1 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller Base 15-15.6 39.6 cm (15.6") Messenger case Black
(show image)
D31325 Top Traveller Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case Base 15-15.6 39.6 cm (15.6") Messenger case Blue
(show image)
D31311 Slim Case Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Skin Base 15-15.6 39.6 cm (15.6") Sleeve case Grey
(show image)
D31295 Skin Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case Base 15-15.6 39.6 cm (15.6") Messenger case Grey
(show image)
D31309 Slim Case Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case Base 13-14.1 35.8 cm (14.1") Messenger case Black
(show image)
D31304 Slim Case Base 13-14.1 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case Base 15-15.6 39.6 cm (15.6") Messenger case Black
(show image)
D31308 Slim Case Base 15-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case Base 13-14.1 35.8 cm (14.1") Messenger case Red
(show image)
D31306 Slim Case Base 13-14.1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)