DICOTA logo

DICOTA D31224 laptop case 43.9 cm (17.3") Backpack Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32625
Info modified on:
23 Oct 2024, 09:53:54
Bullet Points DICOTA D31224 laptop case 43.9 cm (17.3") Backpack Black:
  • - Conforms to the IATA cabin recommendations
  • - Lockable notebook compartment with High-Density Foam (HDF) and tie-down-strap for maximum protection
  • - Padded slip pocket for tablets up to 12.9"
  • - Front pocket with key ring
  • - Passport pouch with RFID scan protection for personal data
  • - Smart inner cable management for mobile charging of your devices (e.g. via Power bank)
  • - Generous main compartment with fixation straps for clothes, shoes and accessories
  • - Built-in wet pocket for toiletries or used laundry
  • - Robust, two-stage telescopic handle
  • - Easy-running and quiet wheels (replaceable)
  • - Cover to cap trolley wheels while using as a backpack
  • - Pack away, cushioned shoulder straps
  • - Built-in address tag
  • - Hard-wearing, water-repellent material
Long product name DICOTA D31224 laptop case 43.9 cm (17.3") Backpack Black:

Laptop Backpack Roller PRO 15-17.3"

Short summary description DICOTA D31224 laptop case 43.9 cm (17.3") Backpack Black:

DICOTA D31224, Backpack, 43.9 cm (17.3"), 3.3 kg

Long summary description DICOTA D31224 laptop case 43.9 cm (17.3") Backpack Black:

DICOTA D31224. Case type: Backpack, Maximum screen size: 43.9 cm (17.3"). Weight: 3.3 kg

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.