DICOTA logo

DICOTA Backpack PRO 15-17.3

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33879
Info modified on:
23 Oct 2024, 09:54:01
Bullet Points DICOTA Backpack PRO 15-17.3:
  • - Lockable and cushioned notebook compartment with fitall system and anti slip technology
  • - Maximum security thanks to Memory Foam and EVA frame protection
  • - EVA moulded slip pocket (Nylex material) for tablets up to 10.5""
  • - Expandable main compartment with generous storage space
  • - Spacious front pocket with zip-pocket, key holder and workstation for accessories
  • - Additional front pocket for power supply unit and cable
  • - Hidden zip-pocket for passport, wallet, etc
  • - Comfortable carry handle
  • - Ergonomic back cushioning and adjustable shoulder straps
  • - Trolley belt
  • - Waterproof material at the bottom
Warranty:
Lifetime / 30 years
Long product name DICOTA Backpack PRO 15-17.3:

Backpack PRO 15-17.3

Short summary description DICOTA Backpack PRO 15-17.3:

DICOTA Backpack PRO 15-17.3, Backpack, 43.9 cm (17.3"), 1.4 kg

Long summary description DICOTA Backpack PRO 15-17.3:

DICOTA Backpack PRO 15-17.3. Case type: Backpack, Maximum screen size: 43.9 cm (17.3"), Carrying handle(s). Weight: 1.4 kg

3D tour
Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.