location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Diamond Lamps 59.J0C01.CG1 projector lamp 250 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Diamond Lamps Check ‘Diamond Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
59.J0C01.CG1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59.J0C01.CG1
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Diamond Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Diamond Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 16:50:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Diamond Lamps 59.J0C01.CG1 projector lamp 250 W NSH
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NSH 250 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Benq
Long product name Diamond Lamps 59.J0C01.CG1 projector lamp 250 W NSH :
The long product name of Diamond Lamps 59.J0C01.CG1 projector lamp 250 W NSH. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp, BENQ PB7700, PE7700
More>>>
Short summary description Diamond Lamps 59.J0C01.CG1 projector lamp 250 W NSH:
This short summary of the Diamond Lamps 59.J0C01.CG1 projector lamp 250 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

Diamond Lamps 59.J0C01.CG1, NSH, 250 W, 2000 h, Benq, PB7700, PE7700

Long summary description Diamond Lamps 59.J0C01.CG1 projector lamp 250 W NSH:
This is an auto-generated long summary of Diamond Lamps 59.J0C01.CG1 projector lamp 250 W NSH based on the first three specs of the first five spec groups.

Diamond Lamps 59.J0C01.CG1. Lamp type: NSH, Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: Benq, Compatibility: PB7700, PE7700

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL228 projector lamp 250 W NSH
(show image)
GL228 GL228 0.00
(excl. VAT)
0 (incl. VAT)