Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Express Ethernet
- - Internal Component for: PC
Long product name Dialogic Diva V-1PRI/E1/T1-30 Internal Ethernet
:
Diva V-1PRI/E1/T1-30, PCI-E, 24-/30-Port, ISDN PRI, UM/Fax, Modem, Fax, VoIP
The long product name of Dialogic Diva V-1PRI/E1/T1-30 Internal Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Diva V-1PRI/E1/T1-30, PCI-E, 24-/30-Port, ISDN PRI, UM/Fax, Modem, Fax, VoIP
More>>>
Short summary description Dialogic Diva V-1PRI/E1/T1-30 Internal Ethernet:
This short summary of the Dialogic Diva V-1PRI/E1/T1-30 Internal Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
Dialogic Diva V-1PRI/E1/T1-30, Internal, Wired, PCI Express, Ethernet
Long summary description Dialogic Diva V-1PRI/E1/T1-30 Internal Ethernet:
This is an auto-generated long summary of Dialogic Diva V-1PRI/E1/T1-30 Internal Ethernet based on the first three specs of the first five spec groups.
Dialogic Diva V-1PRI/E1/T1-30. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet