Long product name Dialogic Diva V-2PRI/E1/T1-60 Internal Ethernet
:
Diva V-2PRI/E1/T1-60, PCI-E, 48-/60-Port, ISDN PRI, UM/Fax, Modem, Fax, VoIP
The long product name of Dialogic Diva V-2PRI/E1/T1-60 Internal Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Diva V-2PRI/E1/T1-60, PCI-E, 48-/60-Port, ISDN PRI, UM/Fax, Modem, Fax, VoIP
More>>>
Short summary description Dialogic Diva V-2PRI/E1/T1-60 Internal Ethernet:
This short summary of the Dialogic Diva V-2PRI/E1/T1-60 Internal Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.
Dialogic Diva V-2PRI/E1/T1-60, Internal, Wired, PCI Express, Ethernet
Long summary description Dialogic Diva V-2PRI/E1/T1-60 Internal Ethernet:
This is an auto-generated long summary of Dialogic Diva V-2PRI/E1/T1-60 Internal Ethernet based on the first three specs of the first five spec groups.
Dialogic Diva V-2PRI/E1/T1-60. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet