Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Express Ethernet
- - 33.6 Mbit/s
- - Internal
Long product name Dialogic DIVA Server 4BRI-8 Internal Ethernet 33.6 Mbit/s
:
Diva 4BRI-8 PCIe, PCIe half size form factor
The long product name of Dialogic DIVA Server 4BRI-8 Internal Ethernet 33.6 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Diva 4BRI-8 PCIe, PCIe half size form factor
More>>>
Short summary description Dialogic DIVA Server 4BRI-8 Internal Ethernet 33.6 Mbit/s:
This short summary of the Dialogic DIVA Server 4BRI-8 Internal Ethernet 33.6 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Dialogic DIVA Server 4BRI-8, Internal, Wired, PCI Express, Ethernet, 33.6 Mbit/s
Long summary description Dialogic DIVA Server 4BRI-8 Internal Ethernet 33.6 Mbit/s:
This is an auto-generated long summary of Dialogic DIVA Server 4BRI-8 Internal Ethernet 33.6 Mbit/s based on the first three specs of the first five spec groups.
Dialogic DIVA Server 4BRI-8. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 33.6 Mbit/s