location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DFI Check ‘DFI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BI-785G-M35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BI-785G-M35
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘DFI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DFI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM3
  • - micro ATX AMD 785G Realtek ALC885 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 16 GB
  • - Radeon HD 4200
  • - BIOS type: Award 64 Mbit
Long product name DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX :
The long product name of DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BI-785G-M35 - AM3; 785G & SB710; Radeon HD4200; DDR3
More>>>
Short summary description DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX:
This short summary of the DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

DFI BI-785G-M35, AMD, Socket AM3, 16 GB, 0.125 GB, Radeon HD 4200, micro ATX

Long summary description DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX:
This is an auto-generated long summary of DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX based on the first three specs of the first five spec groups.

DFI BI-785G-M35. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, Internal memory: 0.125 GB. Graphics card: Radeon HD 4200. Motherboard form factor: micro ATX, Motherboard chipset: AMD 785G, Audio output channels: 7.1 channels. BIOS type: Award, BIOS memory size: 64 Mbit

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:55:09
Uk has collected 7 expert reviews for DFI BI-785G-M35 motherboard AMD 785G Socket AM3 micro ATX and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
hardwarezone.com.ph
Updated:
2016-12-29 17:19:08
DFI has practically named all its motherboards with the LANParty moniker. While this may give some the impression that these boards belong in PCs which you lug to a LAN party, not all of the vendor's boards are micro-ATX versions. Of course, there's no st...
Bottom line There has been a recent spate of mATX boards in the market, with even the high-end Intel X58 chipset getting the treatment. This tells us that there is sufficient interest and demand for these smaller boards. It makes sense too, given the greater integrat...
80%
madshrimps.be
Updated:
2011-07-31 01:54:55
These three 785G has their own advantages. GIAGBYTE has full features, DFI has better heat design and BIOSTAR non-solid capacitor design makes it be cheaper. Also they all have different lack points, so I think it’s unfair to pick up any one be the best choice...
0%