location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Devolo dLAN 200 AVpro Wireless N 300 Mbit/s Ethernet LAN Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Devolo Check ‘Devolo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dLAN 200 AVpro Wireless N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1934
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250059619340
Category:
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine Network Adapters Check ‘Devolo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Devolo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 14:07:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Devolo dLAN 200 AVpro Wireless N 300 Mbit/s Ethernet LAN Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 300 Mbit/s 300 m
  • - Wi-Fi Wi-Fi 4 (802.11n)
  • - Black
Warranty: 3 Years
Long product name Devolo dLAN 200 AVpro Wireless N 300 Mbit/s Ethernet LAN Wi-Fi Black :
The long product name of Devolo dLAN 200 AVpro Wireless N 300 Mbit/s Ethernet LAN Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dLAN 200 AVpro Wireless N, LAN, WLAN 802.11 b/g/n, DHCP, 7 W, 200 g, Black
More>>>
Short summary description Devolo dLAN 200 AVpro Wireless N 300 Mbit/s Ethernet LAN Wi-Fi Black:
This short summary of the Devolo dLAN 200 AVpro Wireless N 300 Mbit/s Ethernet LAN Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Devolo dLAN 200 AVpro Wireless N, 300 Mbit/s, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x, IEEE 802.3u, IEEE 802.3x, Wi-Fi 4 (802.11n), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 1024-QAM, 256-QAM, 64-QAM, BPSK, OFDM, QPSK, WEP, WPA, WPA2

Long summary description Devolo dLAN 200 AVpro Wireless N 300 Mbit/s Ethernet LAN Wi-Fi Black:
This is an auto-generated long summary of Devolo dLAN 200 AVpro Wireless N 300 Mbit/s Ethernet LAN Wi-Fi Black based on the first three specs of the first five spec groups.

Devolo dLAN 200 AVpro Wireless N. Maximum data transfer rate: 300 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x, IEEE 802.3u, IEEE 802.3x, Top Wi-Fi standard: Wi-Fi 4 (802.11n). Power consumption (typical): 5.6 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Product colour: Black, Certification: CE, EN 60950-1:2006, EN 55022:2006+A1:2007 EN 55024:1998+A1:2001+A2:2003, EN 300 328 V1.7.1, EN.... Width: 110 mm, Depth: 68 mm, Height: 49 mm