location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Devolo dLAN 500 AVtriple+ Starter Kit 500 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Devolo Check ‘Devolo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dLAN 500 AVtriple+ Starter Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1722
Category:
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine Network Adapters Check ‘Devolo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Devolo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 14:06:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Devolo dLAN 500 AVtriple+ Starter Kit 500 Mbit/s White :
The long product name of Devolo dLAN 500 AVtriple+ Starter Kit 500 Mbit/s White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dLAN 500 AVtriple+ Starter Kit, 500 Mbps, 3 Gigabit Ethernet RJ-45, 248 g
More>>>
Short summary description Devolo dLAN 500 AVtriple+ Starter Kit 500 Mbit/s White:
This short summary of the Devolo dLAN 500 AVtriple+ Starter Kit 500 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Devolo dLAN 500 AVtriple+ Starter Kit, 500 Mbit/s, IEEE 802.3, IEEE 802.3u, IEEE 802.3x, 1024-QAM, 256-QAM, 4096-QAM, 64-QAM, BPSK, OFDM, QPSK, 128-bit AES, 300 m, 4.4 W

Long summary description Devolo dLAN 500 AVtriple+ Starter Kit 500 Mbit/s White:
This is an auto-generated long summary of Devolo dLAN 500 AVtriple+ Starter Kit 500 Mbit/s White based on the first three specs of the first five spec groups.

Devolo dLAN 500 AVtriple+ Starter Kit. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Modulation: 1024-QAM, 256-QAM, 4096-QAM, 64-QAM, BPSK, OFDM, QPSK. Power consumption (typical): 4.4 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Product colour: White, LED indicators: LAN. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional.... Width: 72 mm, Depth: 42 mm, Height: 143 mm

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:31:17
Uk has collected 11 expert reviews for Devolo dLAN 500 AVtriple+ Starter Kit 500 Mbit/s White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-02-14 04:31:17
The Devolo dLAN 500 AVtriple+ kit consists of two 500Mbit/s HomePlug adaptors, which are quick enough to stream high definition video over your home network's cabling. The 500AVtriple+ is different to most HomePlug kits, though, in that one adaptor has...
Bottom line An expensive HomePlug kit that is nonetheless useful for connecting your home cinema system to your network...
80%
gadgetspeak.com
Updated:
2013-02-14 04:31:17
Rather than add to cable clutter, why not make use of existing cables such as those used for electricity when setting up a network...
60%
techradar.com
Updated:
2013-02-14 04:31:17
We're big fans of Devolo's powerline networking adaptors , so we had high hopes for the Devolo dLAN 500 AVtriple+. The Devolo dLAN 500 AVplus and the Devolo dLAN 200 AV Wireless N Starter Kit both received glowing reviews from us, and even the Devolo dLAN...
Good Fast, Well built, Extra gigabit Ethernet ports...
Bad Expensive, Only one adaptor comes with the extra ports...
80%
macworld.co.uk
Updated:
2013-04-27 02:53:31
Powerline technology is the great unknown wonder of the digital home. Powerline technology allows you to create a network using the existing mains electrical wiring in your home or office. It’s more efficient than laying down metres of ethernet cable...
Good Fast, stable home networking; simple installation, pass-through power socket...
Bad Not as fast as advertised (but none are)...
80%
techradar.com/au/
Updated:
2014-04-13 04:38:10
We're big fans of Devolo's powerline networking adaptors, so we had high hopes for the Devolo dLAN 500 AVtriple+. The Devolo dLAN 500 AVplus and the Devolo dLAN 200 AV Wireless N Starter Kit both received glowing reviews from us, and even the Devolo dLAN...
Good Fast, Well built, Extra gigabit Ethernet ports...
Bad Expensive, Only one adaptor comes with the extra ports...
Bottom line The Devolo dLAN 500 AVtriple+ comes at a high price, at over £100 in the UK or $160 in the US, so is certainly at the higher end of the powerline adaptor market in terms of cost. But if you're after a speedy network across your home and have a few device...
80%
best4reviews.com
Updated:
2013-06-14 13:39:51
Devolo’s dLAN 500 AVtriple+ kit is arguably the companies most versatile powerline networking kit to date, Best4Reviews gives it a thorough once over in its full test. Devolo’s dLAN 500 AVtriple+ kit is arguably the companies most versatile powerline...
Good Ease of use, Transfer rates, Fast set up, Secure, Reduces cable clutter...
Bad Price, Shape and size if plugged into sockets low down on the wall, Product Shots The Devolo dLAN 500 AVtriple+ powerline technology network adapter. Devolo's dLAN 500 AVtriple+ kit comes with a single and a triple Ethernet adapter making it very versatile and helps reduce cable too. Devolo's dLAN 500 AVtriple+ kit if easy to set up and offers convenient and fast dat transfer via your home's...
Bottom line This kit’s triple Ethernet ports on one of the adapters is very useful and really to help cut down on cable clutter. Although the dLAN 500 AVtriple+ kit is dearer than other powerline adapter kits on the market, the three ethernet ports and the ease...
83%