location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Devolo dLAN 85 HSplus 85 Mbit/s Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Devolo Check ‘Devolo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dLAN 85 HSplus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1434
Category:
Devices which distribute high definition video streams throughout the home or office using existing electrical connections. Can be wall-mounted or pass-through.
PowerLine Network Adapters Check ‘Devolo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Devolo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2024 12:32:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Devolo dLAN 85 HSplus 85 Mbit/s Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Highspeed HomePlug adapter with high transfer rates up to 85 Mbps
  • - Perfectly suited for applications with high data transmission requirements, such as online games, voice-over-IP and extending Internet networks
  • - The integrated electrical socket enables additional terminal devices or multiple sockets to be connected to the adapter. No power outlet goes to waste
Warranty: 3 years
Long product name Devolo dLAN 85 HSplus 85 Mbit/s Blue :
The long product name of Devolo dLAN 85 HSplus 85 Mbit/s Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dLAN® 85 HSplus
More>>>
Short summary description Devolo dLAN 85 HSplus 85 Mbit/s Blue:
This short summary of the Devolo dLAN 85 HSplus 85 Mbit/s Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Devolo dLAN 85 HSplus, 85 Mbit/s, 200 m, 5 W, Blue, EN 60950-1:2006 EN 55022:2006 EN 50412-2-1, 0 - 35 °C

Long summary description Devolo dLAN 85 HSplus 85 Mbit/s Blue:
This is an auto-generated long summary of Devolo dLAN 85 HSplus 85 Mbit/s Blue based on the first three specs of the first five spec groups.

Devolo dLAN 85 HSplus. Maximum data transfer rate: 85 Mbit/s, Maximum operating distance: 200 m. Power consumption (typical): 5 W. Product colour: Blue, Certification: EN 60950-1:2006 EN 55022:2006 EN 50412-2-1. Width: 66 mm, Depth: 42 mm, Height: 130 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:32:38
Uk has collected 3 expert reviews for Devolo dLAN 85 HSplus 85 Mbit/s Blue and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Brand Image Product code Product Stock Price from
Devolo

Devolo dLAN 85 HSplus Starter Kit 85 Mbit/s Ethernet LAN Blue
(show image)
1428 dLAN 85 HSplus Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Wireless extender Starter Kit 85 Mbit/s
(show image)
1215 dLAN Wireless extender Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Wireless extender 85 Mbit/s
(show image)
1208 dLAN Wireless extender 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Wireless Extender 85 Mbit/s Ethernet LAN
(show image)
1207 dLAN Wireless Extender 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Wireless extender Starter Kit 85 Mbit/s Ethernet LAN
(show image)
1213 dLAN Wireless extender Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Highspeed Ethernet adapter 85 Mbit/s
(show image)
1149 dLAN Highspeed Ethernet adapter 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Highspeed Ethernet 85 Mbit/s Ethernet LAN
(show image)
1153 dLAN Highspeed Ethernet 0.00
(excl. VAT)
0 (incl. VAT)
Devolo

Devolo dLAN Highspeed Starter Kit 85 Mbit/s Ethernet LAN
(show image)
1152 dLAN Highspeed Starter Kit 0.00
(excl. VAT)
0 (incl. VAT)